Amphenol Cables on Demand Amphenol CO-213UHFMX20-050 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 50 ft CO-213UHFMX20-050

Description
Buy 50 ft Amphenol CO-213UHFMX20-050 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50 ft Amphenol CO-213UHFMX20-050 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-213UHFMX20-050 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 50 ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-213UHFMX20-050 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 50 ft
Amphenol CO-213UHFMX20-050 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 50 ft
Buy 50 ft Amphenol CO-213UHFMX20-050 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50 ft Amphenol CO-213UHFMX20-050 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-213UHFMX20-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-213UHFMX20-050-ND
Coaxial Cables (RF) 3272-CO-213UHFMX20-050-ND
COAX CBL N-TYPE TO N-TYPE 50'

COAX CBL N-TYPE TO N-TYPE 50'

Buy Now Datasheet
Rg 213 Uhf (Pl-259) M/m 50 Amphenol Cables On Demand - 49AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Rg 213 Uhf (Pl-259) M/m 50 Amphenol Cables On Demand
49AC6840
Rg 213 Uhf (Pl-259) M/m 50 Amphenol Cables On Demand 49AC6840
RG 213 UHF (PL-259) M/M 50

RG 213 UHF (PL-259) M/M 50

Supplier's Site
RF Cable Assemblies - CO-213UHFMX20-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-213UHFMX20-050
RF Cable Assemblies CO-213UHFMX20-050
RF Cable Assemblies RG 213 UHF M/M 50

RF Cable Assemblies RG 213 UHF M/M 50

Buy Now

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-213UHFMX20-050-ND 49AC6840 CO-213UHFMX20-050
Product Name Amphenol CO-213UHFMX20-050 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 50 ft Coaxial Cables (RF) Rg 213 Uhf (Pl-259) M/m 50 Amphenol Cables On Demand RF Cable Assemblies
Application RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details