Amphenol Cables on Demand Amphenol CO-213UHFMX20-015 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 15 ft CO-213UHFMX20-015

Description
Buy 15 ft Amphenol CO-213UHFMX20-015 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 15 ft Amphenol CO-213UHFMX20-015 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-213UHFMX20-015 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 15 ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-213UHFMX20-015 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 15 ft
Amphenol CO-213UHFMX20-015 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 15 ft
Buy 15 ft Amphenol CO-213UHFMX20-015 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15 ft Amphenol CO-213UHFMX20-015 Cables Direct from the Factory at Cables on Demand. RG213 UHF (PL-259) Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated UHF (PL-259) Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, CB Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass UHF (PL-259) connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U (RG8). Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-213UHFMX20-015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-213UHFMX20-015-ND
Coaxial Cables (RF) 3272-CO-213UHFMX20-015-ND
COAX CBL N-TYPE TO N-TYPE 15'

COAX CBL N-TYPE TO N-TYPE 15'

Buy Now Datasheet
RF Cable Assemblies - CO-213UHFMX20-015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-213UHFMX20-015
RF Cable Assemblies CO-213UHFMX20-015
RF Cable Assemblies RG 213 UHF M/M 15

RF Cable Assemblies RG 213 UHF M/M 15

Buy Now
Rg 213 Uhf (Pl-259) M/m 15 Amphenol Cables On Demand - 49AC6838 - Newark, An Avnet Company
Chicago, IL, United States
Rg 213 Uhf (Pl-259) M/m 15 Amphenol Cables On Demand
49AC6838
Rg 213 Uhf (Pl-259) M/m 15 Amphenol Cables On Demand 49AC6838
RG 213 UHF (PL-259) M/M 15

RG 213 UHF (PL-259) M/M 15

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-213UHFMX20-015-ND CO-213UHFMX20-015 49AC6838
Product Name Amphenol CO-213UHFMX20-015 UHF (PL-259) Male to UHF (PL-259) Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 15 ft Coaxial Cables (RF) RF Cable Assemblies Rg 213 Uhf (Pl-259) M/m 15 Amphenol Cables On Demand
Application RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details