Amphenol Corporation Amphenol CO-188RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG188) 50 Ohm Coaxial Cable Assembly (High-Temp Teflon RG188A/U) 3ft CO-188RASMAX2-003

Description
Buy 3ft Amphenol CO-188RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG188 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG188 coax cable with pre-terminated SMA Right Angle Male connectors for a reliable low-noise interface with your RF equipment. Performance beyond 3 GHz is guaranteed with our 96% silver-coated copper braid shielded MIL-C-17 type RG188A/U coax. Featuring TFE Teflon insulation and flame retardant taped TFE jacket material for safe high-temperature operation up to 200º C. Each RG188 coax jumper includes overmolded Gold-plated brass SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 3ft Amphenol CO-188RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG188 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG188 coax cable with pre-terminated SMA Right Angle Male connectors for a reliable low-noise interface with your RF equipment. Performance beyond 3 GHz is guaranteed with our 96% silver-coated copper braid shielded MIL-C-17 type RG188A/U coax. Featuring TFE Teflon insulation and flame retardant taped TFE jacket material for safe high-temperature operation up to 200º C. Each RG188 coax jumper includes overmolded Gold-plated brass SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-188RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG188) 50 Ohm Coaxial Cable Assembly (High-Temp Teflon RG188A/U) 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-188RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG188) 50 Ohm Coaxial Cable Assembly (High-Temp Teflon RG188A/U) 3ft
Amphenol CO-188RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG188) 50 Ohm Coaxial Cable Assembly (High-Temp Teflon RG188A/U) 3ft
Buy 3ft Amphenol CO-188RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG188 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG188 coax cable with pre-terminated SMA Right Angle Male connectors for a reliable low-noise interface with your RF equipment. Performance beyond 3 GHz is guaranteed with our 96% silver-coated copper braid shielded MIL-C-17 type RG188A/U coax. Featuring TFE Teflon insulation and flame retardant taped TFE jacket material for safe high-temperature operation up to 200º C. Each RG188 coax jumper includes overmolded Gold-plated brass SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol CO-188RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG188 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG188 coax cable with pre-terminated SMA Right Angle Male connectors for a reliable low-noise interface with your RF equipment. Performance beyond 3 GHz is guaranteed with our 96% silver-coated copper braid shielded MIL-C-17 type RG188A/U coax. Featuring TFE Teflon insulation and flame retardant taped TFE jacket material for safe high-temperature operation up to 200º C. Each RG188 coax jumper includes overmolded Gold-plated brass SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CO-188RASMAX2-003 SMA Right Angle Male to SMA Right Angle Male (RG188) 50 Ohm Coaxial Cable Assembly (High-Temp Teflon RG188A/U) 3ft
Application RF
Product Type Patch
Cable Type Coaxial
Cable Shielding Braid
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-0 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 0.1378 ft (0.4200 dm)
View Details
2 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details