Amphenol Cables on Demand Amphenol CO-174SMARSMA-001 SMA Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 1ft CO-174SMARSMA-001

Description
Buy 1ft Amphenol CO-174SMARSMA-001 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male and SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 1ft Amphenol CO-174SMARSMA-001 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male and SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-174SMARSMA-001 SMA Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 1ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-174SMARSMA-001 SMA Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 1ft
Amphenol CO-174SMARSMA-001 SMA Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 1ft
Buy 1ft Amphenol CO-174SMARSMA-001 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male and SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1ft Amphenol CO-174SMARSMA-001 Cables Direct from the Factory at Cables on Demand. RG174 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 coax cable with pre-terminated SMA Male and SMA Right Angle Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Gold-plated stainless steel SMA connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-174SMARSMA-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174SMARSMA-001-ND
Coaxial Cables (RF) 3272-CO-174SMARSMA-001-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet
Rf Cable Assembly, Sma Plug, 1 ; Connector Type A Amphenol Cables On Demand - 78Y0281 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug, 1 ; Connector Type A Amphenol Cables On Demand
78Y0281
Rf Cable Assembly, Sma Plug, 1 ; Connector Type A Amphenol Cables On Demand 78Y0281
RF CABLE ASSEMBLY, SMA PLUG, 1 ; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG, 1 ; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - CO-174SMARSMA-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-174SMARSMA-001
RF Cable Assemblies CO-174SMARSMA-001
RF Cable Assemblies RG174/U SMA M/Right Angle M, 1ft

RF Cable Assemblies RG174/U SMA M/Right Angle M, 1ft

Buy Now

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-174SMARSMA-001-ND 78Y0281 CO-174SMARSMA-001
Product Name Amphenol CO-174SMARSMA-001 SMA Male to SMA Right Angle Male (RG174) 50 Ohm Coaxial Cable Assembly 1ft Coaxial Cables (RF) Rf Cable Assembly, Sma Plug, 1 ; Connector Type A Amphenol Cables On Demand RF Cable Assemblies
Application RF RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details