Amphenol Cables on Demand Amphenol CO-174BNCX200-025 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 25ft CO-174BNCX200-025

Description
Buy 25ft Amphenol CO-174BNCX200-025 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CO-174BNCX200-025 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-174BNCX200-025 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-174BNCX200-025 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 25ft
Amphenol CO-174BNCX200-025 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 25ft
Buy 25ft Amphenol CO-174BNCX200-025 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CO-174BNCX200-025 Cables Direct from the Factory at Cables on Demand. RG174 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG174 micro coax cable with pre-terminated BNC Male connectors for a flexible low-profile interface with your RF equipment. Performance beyond 6 GHz is guaranteed with our 90% tinned copper braid shielded MIL-C-17 type RG174/U coax. This flexible small-diameter coax (.110") is ideal for low-power mobile radio, Wi-Fi, test bench, intra-equipment, and portable applications where space is limited. Each RG174 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-174BNCX200-025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-174BNCX200-025-ND
Coaxial Cables (RF) 3272-CO-174BNCX200-025-ND
"Cable Assembly Coaxial BNC to BNC RG-174 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC RG-174 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 25 ; Connector Type A Amphenol Cables On Demand - 78Y0279 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 25 ; Connector Type A Amphenol Cables On Demand
78Y0279
Rf Cable Assembly, Bnc Str Plug, 25 ; Connector Type A Amphenol Cables On Demand 78Y0279
RF CABLE ASSEMBLY, BNC STR PLUG, 25 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 25 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174/U; Impedance:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - CO-174BNCX200-025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-174BNCX200-025
RF Cable Assemblies CO-174BNCX200-025
RF Cable Assemblies CA BNC M/BNC M RG174/U 25'

RF Cable Assemblies CA BNC M/BNC M RG174/U 25'

Buy Now

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-174BNCX200-025-ND 78Y0279 CO-174BNCX200-025
Product Name Amphenol CO-174BNCX200-025 BNC Male to BNC Male (RG174) 50 Ohm Coaxial Cable Assembly 25ft Coaxial Cables (RF) Rf Cable Assembly, Bnc Str Plug, 25 ; Connector Type A Amphenol Cables On Demand RF Cable Assemblies
Application RF RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products