Amphenol Corporation Coaxial Cables (RF) CO-059BNCRBNC-002

Description
"COAX CBL BNC TO BNC 24"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO BNC 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-059BNCRBNC-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-059BNCRBNC-002-ND
Coaxial Cables (RF) 3272-CO-059BNCRBNC-002-ND
"COAX CBL BNC TO BNC 24"""

"COAX CBL BNC TO BNC 24"""

Buy Now Datasheet
Amphenol CO-059BNCRBNC-002 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-059BNCRBNC-002 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 2ft
Amphenol CO-059BNCRBNC-002 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 2ft
Buy 2ft Amphenol CO-059BNCRBNC-002 Cables Direct from the Factory at Cables on Demand. RG59 BNC Coaxial Cable Assemblies by Amphenol combine 75 Ohm RG59/U solid coax cable with pre-terminated BNC Male and BNC Right Angle Male connectors for a reliable and flexible interface with your video equipment. Performance beyond 3 GHz is guaranteed with 95% copper braid shielded broadcast-quality RG59/U coax. Each RG59 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. SDI (Serial Digital Interface) compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol CO-059BNCRBNC-002 Cables Direct from the Factory at Cables on Demand. RG59 BNC Coaxial Cable Assemblies by Amphenol combine 75 Ohm RG59/U solid coax cable with pre-terminated BNC Male and BNC Right Angle Male connectors for a reliable and flexible interface with your video equipment. Performance beyond 3 GHz is guaranteed with 95% copper braid shielded broadcast-quality RG59/U coax. Each RG59 coax jumper includes overmolded Nickel-plated Brass BNC connectors pre-installed by the world leader in RF interconnects: Amphenol. SDI (Serial Digital Interface) compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-059BNCRBNC-002-ND
Product Name Coaxial Cables (RF) Amphenol CO-059BNCRBNC-002 BNC Male to BNC Right Angle Male (RG59) 75 Ohm Coaxial Cable Assembly (RG59/U Solid) 2ft
Application RF Audio; RF; Video
Cable Type Coaxial CCTV / CATV; Coaxial
Connector Type BNC BNC; DIN / Mini-DIN
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Stability Cables - SP-1-MF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details