Amphenol Corporation Coaxial Cables (RF) CO-058NTYPEMM-010

Description
COAX CBL N-TYPE TO N-TYPE 10'
Request a Quote Datasheet
Description
COAX CBL N-TYPE TO N-TYPE 10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3272-CO-058NTYPEMM-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-058NTYPEMM-010-ND
Coaxial Cables (RF) 3272-CO-058NTYPEMM-010-ND
COAX CBL N-TYPE TO N-TYPE 10'

COAX CBL N-TYPE TO N-TYPE 10'

Buy Now Datasheet
Amphenol CO-058NTYPEMM-010 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 10 ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-058NTYPEMM-010 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 10 ft
Amphenol CO-058NTYPEMM-010 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 10 ft
Buy 10 ft Amphenol CO-058NTYPEMM-010 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10 ft Amphenol CO-058NTYPEMM-010 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with your RF equipment. Performance beyond 4 GHz is guaranteed with our 95% Tinned Copper Shielded MIL-C-17 type RG58C/U coax. Each Cables on Demand RG58 coax jumper includes overmolded Nickel-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CO-058NTYPEMM-010-ND
Product Name Coaxial Cables (RF) Amphenol CO-058NTYPEMM-010 Type N Male to Type N Male (RG58) 50 Ohm Coaxial Cable Assembly 10 ft
Application RF RF
Cable Type Coaxial Coaxial
Product Type Patch
Cable Shielding Braid
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Stability Cables - SW-185-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBC-D12G4-ES-10-S-R3G4-ET - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications IEC; IEC 60603-7-3 EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers