The CL-110 is an NTC inrush current limiter designed for suppressing surge currents in switching power supplies, fluorescent lamps, inverters, and motors. It features a disc thermistor with uninsulated leads and is suitable for PCB mounting. The part has a resistance of 10 Ω at 25°C and a maximum steady-state current rating of 3.2 A at 77°F (25°C). Its physical dimensions are 10.16 mm in diameter and 4.32 mm in thickness. It supports a maximum energy surge of 4.32 joules and is rated for operation from -50°C to 175°C. The device is UL 1434 approved and available with kinked leads (suffix A) and tape and reel packaging per EIA RS-468A.
Inrush Current Limiters 3.2A 10ohm Kinked Leads Product overview: CL-110A from Amphenol Advanced Sensors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 10ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.2A, 10ohm, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-CL-110A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-CL-110A |
| Product Name | 3.2A 10ohm Circuit Protection Fuse |
| Mounting | PCB Mount |