Amphenol Industrial Cable Clamp, Blue, 48V, 160A; Cable Clamp / Clip Type Amphenol Industrial CCBE160

Description
CABLE CLAMP, BLUE, 48V, 160A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:
Datasheet
Description
CABLE CLAMP, BLUE, 48V, 160A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Blue, 48V, 160A; Cable Clamp / Clip Type Amphenol Industrial - 42AK3604 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Blue, 48V, 160A; Cable Clamp / Clip Type Amphenol Industrial
42AK3604
Cable Clamp, Blue, 48V, 160A; Cable Clamp / Clip Type Amphenol Industrial 42AK3604
CABLE CLAMP, BLUE, 48V, 160A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:

CABLE CLAMP, BLUE, 48V, 160A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 42AK3604
Product Name Cable Clamp, Blue, 48V, 160A; Cable Clamp / Clip Type Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720844 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.438 inch (11.12 mm)
Material Steel; Rubber, Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details