Amphenol Corporation Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors CC2D35S

Description
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8924 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8924
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8924
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 84W8924
Product Name Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4 - TLE4955C E4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details