Amphenol Corporation Humidity Range Amphenol Advanced Sensors CC2D35.

Description
Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Digital; Sensor Case Style:LCC RoHS Compliant: Yes
Datasheet
Description
Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Digital; Sensor Case Style:LCC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Range Amphenol Advanced Sensors - 27AC1446 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Range Amphenol Advanced Sensors
27AC1446
Humidity Range Amphenol Advanced Sensors 27AC1446
Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Digital; Sensor Case Style:LCC RoHS Compliant: Yes

Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Digital; Sensor Case Style:LCC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 27AC1446
Product Name Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISD-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
4 suppliers