Amphenol Corporation Humidity, Moisture Sensors CC2D33S-SIP

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1365-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1365-ND
Humidity, Moisture Sensors 235-1365-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D33S-SIP
Sensors, Transducers - Humidity, Moisture Sensors CC2D33S-SIP
SENSOR HUMI/TEMP 3.3V I2C 3% SIP

SENSOR HUMI/TEMP 3.3V I2C 3% SIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1365-ND CC2D33S-SIP
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E131R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details