Amphenol Corporation Humidity, Moisture Sensors CC2D33-SIP

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1363-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1363-ND
Humidity, Moisture Sensors 235-1363-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D33-SIP
Sensors, Transducers - Humidity, Moisture Sensors CC2D33-SIP
SENSOR HUMI/TEMP 3.3V I2C 3% SIP

SENSOR HUMI/TEMP 3.3V I2C 3% SIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1363-ND CC2D33-SIP
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details