Amphenol Corporation Humidity, Moisture Sensors CC2D25S-SIP

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1362-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1362-ND
Humidity, Moisture Sensors 235-1362-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2D25S-SIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D25S-SIP
Sensors, Transducers - Humidity, Moisture Sensors CC2D25S-SIP
SENSOR HUMID/TEMP 5V I2C 2% SIP

SENSOR HUMID/TEMP 5V I2C 2% SIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1362-ND CC2D25S-SIP
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Mechanical Hygrostat - MFR 012 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Instrument
View Details
Hygrometers - 2410532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details