Amphenol Corporation Moisture Sensors, Humidity - CC2D25 CC2D25

Description
Manufacturer: AMPHENOL Win Source Part Number: 866015-CC2D25 Series: ChipCap2™ Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7 s Surface Mount Package: 8-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: CC2 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 9025.80.1000
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 866015-CC2D25 Series: ChipCap2™ Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7 s Surface Mount Package: 8-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: CC2 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 9025.80.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - CC2D25 - 866015-CC2D25 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - CC2D25
866015-CC2D25
Moisture Sensors, Humidity - CC2D25 866015-CC2D25
Manufacturer: AMPHENOL Win Source Part Number: 866015-CC2D25 Series: ChipCap2™ Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7 s Surface Mount Package: 8-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: CC2 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 9025.80.1000

Manufacturer: AMPHENOL
Win Source Part Number: 866015-CC2D25
Series: ChipCap2™
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7 s Surface Mount
Package: 8-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: CC2
Categories: Sensors
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 9025.80.1000

Buy Now Datasheet
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8919 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8919
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8919
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 866015-CC2D25 84W8919
Product Name Moisture Sensors, Humidity - CC2D25 Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LLTTR-T - 858821-A1229LLTTR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-89-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers