Amphenol LTW Circular Connector Assemblies CC-03BMMB-QL8APP

Description
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1526-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1526-ND
Circular Connector Assemblies 1754-1526-ND
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw - 69AC1953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw
69AC1953
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw 69AC1953
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1526-ND 69AC1953
Product Name Circular Connector Assemblies Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NABB1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details