Amphenol LTW Circular Connector Assemblies CC-03BMFB-QL8APP

Description
3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1525-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1525-ND
Circular Connector Assemblies 1754-1525-ND
3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw - 69AC1952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw
69AC1952
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw 69AC1952
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1525-ND 69AC1952
Product Name Circular Connector Assemblies Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details