Amphenol Sine Systems Cable Assemblies CA0162C22302012

Description
4 3 PE Pin to Skt Molded Assem 400V
Request a Quote Datasheet
Description
4 3 PE Pin to Skt Molded Assem 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0162C22302012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0162C22302012
Cable Assemblies CA0162C22302012
4 3 PE Pin to Skt Molded Assem 400V

4 3 PE Pin to Skt Molded Assem 400V

Buy Now
Circular Cable Assemblies - 889-2463-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2463-ND
Circular Cable Assemblies 889-2463-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,2M - CA0162C22302012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,2M
CA0162C22302012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,2M CA0162C22302012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO FEM,2M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,2M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0162C22302012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0162C22302012
Cable Assemblies - Circular Cable Assemblies CA0162C22302012
CBL 4POS FMALE TO MALE 6.56'

CBL 4POS FMALE TO MALE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0162C22302012 889-2463-ND CA0162C22302012 CA0162C22302012
Product Name Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO FEM,2M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details