Amphenol Sine Systems Circular Cable Assemblies CA0161B22607012

Description
Cable Assembly 23.0' (7.00m)
Request a Quote Datasheet
Description
Cable Assembly 23.0' (7.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2454-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2454-ND
Circular Cable Assemblies 889-2454-ND
Cable Assembly 23.0' (7.00m)

Cable Assembly 23.0' (7.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,7M - CA0161B22607012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,7M
CA0161B22607012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,7M CA0161B22607012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,FEM TO LEADS,7M

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,7M

Buy Now
Cable Assemblies - CA0161B22607012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22607012
Cable Assemblies CA0161B22607012
6 PE Skt Leads 16AWG Cbl Assy 7M

6 PE Skt Leads 16AWG Cbl Assy 7M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161B22607012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22607012
Cable Assemblies - Circular Cable Assemblies CA0161B22607012
CBL CIRC 7POS FMALE TO WIRE 23'

CBL CIRC 7POS FMALE TO WIRE 23'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2454-ND CA0161B22607012 CA0161B22607012 CA0161B22607012
Product Name Circular Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,7M Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details