Amphenol Sine Systems CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,10M CA0161B22310012

Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,10M
Request a Quote Datasheet
Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,10M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,10M - CA0161B22310012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,10M
CA0161B22310012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,10M CA0161B22310012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,FEM TO LEADS,10M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,10M

Buy Now
Cable Assemblies - CA0161B22310012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22310012
Cable Assemblies CA0161B22310012
3 PE Skt Leads 14AWG Cbl Assy 10M

3 PE Skt Leads 14AWG Cbl Assy 10M

Buy Now
Circular Cable Assemblies - 889-2475-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2475-ND
Circular Cable Assemblies 889-2475-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0161B22310012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22310012
Cable Assemblies - Circular Cable Assemblies CA0161B22310012
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22310012 CA0161B22310012 889-2475-ND CA0161B22310012
Product Name CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,FEM TO LEADS,10M Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details