Amphenol Sine Systems Circular Cable Assemblies CA0161A22601012

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2446-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2446-ND
Circular Cable Assemblies 889-2446-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - CA0161A22601012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161A22601012
Cable Assemblies CA0161A22601012
6 PE Pin Leads 16AWG Cbl Assy 1M

6 PE Pin Leads 16AWG Cbl Assy 1M

Buy Now
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,1 METER - CA0161A22601012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,1 METER
CA0161A22601012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,1 METER CA0161A22601012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,MALE TO LEADS,1 METER

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,1 METER

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161A22601012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161A22601012
Cable Assemblies - Circular Cable Assemblies CA0161A22601012
CBL CIRC 7POS MALE TO WIRE 3.28'

CBL CIRC 7POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2446-ND CA0161A22601012 CA0161A22601012 CA0161A22601012
Product Name Circular Cable Assemblies Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,MALE TO LEADS,1 METER Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details