Amphenol Sine Systems Cable Assemblies CA0161A22303012

Description
4 Pos 3 PE Molded Male to Leads
Request a Quote Datasheet
Description
4 Pos 3 PE Molded Male to Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161A22303012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161A22303012
Cable Assemblies CA0161A22303012
4 Pos 3 PE Molded Male to Leads

4 Pos 3 PE Molded Male to Leads

Buy Now
Circular Cable Assemblies - 889-2478-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2478-ND
Circular Cable Assemblies 889-2478-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,3M - CA0161A22303012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,3M
CA0161A22303012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,3M CA0161A22303012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,3M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,3M

Buy Now
Cable Assemblies - Circular Cable Assemblies - CA0161A22303012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161A22303012
Cable Assemblies - Circular Cable Assemblies CA0161A22303012
CBL CIRC 4POS MALE TO WIRE 9.84'

CBL CIRC 4POS MALE TO WIRE 9.84'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161A22303012 889-2478-ND CA0161A22303012 CA0161A22303012
Product Name Cable Assemblies Circular Cable Assemblies CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,3M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details