CIRCULAR MALE CONNECTOR CABLE, 10FT; Connector to Connector:Circular Plug to Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:C091 Series; Cable Length:10ft; No. of Branches:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46M2637 |
| Product Name | Circular Male Connector Cable, 10Ft; Connector To Connector Amphenol Sine/tuchel |
| Cable Length | 9.84 ft (30 dm) |