Amphenol Sine Systems Memory Card Connector, Smartcard, 6 Position; Memory / Card Type Amphenol Sine/tuchel C707 10M006 0002

Description
MEMORY CARD CONNECTOR, SMARTCARD, 6 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Body Material:Thermosplas tic RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SMARTCARD, 6 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Body Material:Thermosplas tic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Smartcard, 6 Position; Memory / Card Type Amphenol Sine/tuchel - 10M8414 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Smartcard, 6 Position; Memory / Card Type Amphenol Sine/tuchel
10M8414
Memory Card Connector, Smartcard, 6 Position; Memory / Card Type Amphenol Sine/tuchel 10M8414
MEMORY CARD CONNECTOR, SMARTCARD, 6 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Body Material:Thermosplas tic RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SMARTCARD, 6 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Body Material:Thermosplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8414
Product Name Memory Card Connector, Smartcard, 6 Position; Memory / Card Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details