Amphenol Sine Systems Receptacle Housing, 8Mm Socket, Cable; Product Range Amphenol Sine/tuchel C360 G01 141 E3

Description
RECEPTACLE HOUSING, 8MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 8MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 8Mm Socket, Cable; Product Range Amphenol Sine/tuchel - 72R5165 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 8Mm Socket, Cable; Product Range Amphenol Sine/tuchel
72R5165
Receptacle Housing, 8Mm Socket, Cable; Product Range Amphenol Sine/tuchel 72R5165
RECEPTACLE HOUSING, 8MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

RECEPTACLE HOUSING, 8MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 8mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72R5165
Product Name Receptacle Housing, 8Mm Socket, Cable; Product Range Amphenol Sine/tuchel
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-D65AF1-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
Cable Connectors - NCD-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details