Amphenol Sine Systems Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel C360 G01 141 E2

Description
RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel - 46AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
46AC6966
Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel 46AC6966
RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

RECEPTACLE HOUSING, 6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC6966
Product Name Receptacle Housing, 6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details