Amphenol Sine Systems Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel C360 G01 141 E1

Description
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel - 72R5163 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
72R5163
Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel 72R5163
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE; Product Range:Radsok Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Radsok Series 3.6mm Socket Contacts; Connector Body Material:-; Locking Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72R5163
Product Name Receptacle Housing, 3.6Mm Socket, Cable; Product Range Amphenol Sine/tuchel
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details