Amphenol Sine Systems Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules C146B10001E8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Tuchel Industrial Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: heavy Package: Bulk Product Status: Active Connector Type: Module without Contacts Gender: Female Contact Type: heavy Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Tuchel Industrial Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: heavy Package: Bulk Product Status: Active Connector Type: Module without Contacts Gender: Female Contact Type: heavy Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Tuchel Industrial Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: heavy Package: Bulk Product Status: Active Connector Type: Module without Contacts Gender: Female Contact Type: heavy Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol Tuchel Industrial
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: heavy
Package: Bulk
Product Status: Active
Connector Type: Module without Contacts
Gender: Female
Contact Type: heavy
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-C146B10001E8
Electronic Connector 361-C146B10001E8
MODULE FEMALE 10POS CRIMP Product overview: C146B10001E8 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-C146B10001E8 can be used for catalog matching and distributor lookup.

MODULE FEMALE 10POS CRIMP Product overview: C146B10001E8 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-C146B10001E8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Inserts, Modules - C146B10001E8-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
C146B10001E8-ND
Heavy Duty Connector Inserts, Modules C146B10001E8-ND
Female Module without Contacts Black 10 Position Crimp

Female Module without Contacts Black 10 Position Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-C146B10001E8 C146B10001E8-ND
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Electronic Connector Heavy Duty Connector Inserts, Modules
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data