Manufacturer: Amphenol Sine Systems Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997128-C146 21R025 500 2
Packaging: Bulk
Length: 78.994 mm
Housing Material: Aluminium
Ratings: Dust Tight, IP65, Water Resistant
Body Material: Aluminium
Height: 70.5104 mm
Width: 29.4894 mm
Thread Size: M20
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 97-3057-1012-1; 97-3057-1007-1; 97-3057-1008-1; 1-1102112-2C146 21R025 550 2; C146-21R025-500-2; C146-21R025-550-2; C14621R0255002; C14621R0255502;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997128-C146 21R025 500 2 |
| Product Name | OEM Parts - OEM Parts (C - E) - C146 21R025 500 2 |