Amphenol Sine Systems Rectangular Insert, Receptacle, 32+ Ground, Crimp; Product Range Amphenol Sine/tuchel C146 10B032 500 10

Description
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:33 Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:33 Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 32+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 03H9254 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 32+ Ground, Crimp; Product Range Amphenol Sine/tuchel
03H9254
Rectangular Insert, Receptacle, 32+ Ground, Crimp; Product Range Amphenol Sine/tuchel 03H9254
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:33 Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:33 Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 03H9254
Product Name Rectangular Insert, Receptacle, 32+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight 0.72
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/8" NPT
View Details
Milvent MIVD17 Pacakaging Vent Plug - MIVD17 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material HDPE
NPT Thread 17
View Details