Amphenol Sine Systems Rectangular Insert, Receptacle, 25+ Ground, Crimp; Product Range Amphenol Sine/tuchel C146 10B025 500 2

Description
RECTANGULAR INSERT, RECEPTACLE, 25+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:26 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Current Rating:10A; No. of Rows:3 RowRoHS Compliant: Yes
Description
RECTANGULAR INSERT, RECEPTACLE, 25+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:26 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Current Rating:10A; No. of Rows:3 RowRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 25+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 03H9253 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 25+ Ground, Crimp; Product Range Amphenol Sine/tuchel
03H9253
Rectangular Insert, Receptacle, 25+ Ground, Crimp; Product Range Amphenol Sine/tuchel 03H9253
RECTANGULAR INSERT, RECEPTACLE, 25+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:26 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Current Rating:10A; No. of Rows:3 RowRoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 25+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:26 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Current Rating:10A; No. of Rows:3 RowRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 03H9253
Product Name Rectangular Insert, Receptacle, 25+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

125 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 1/8" NPT; 0.125 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers