Amphenol-Tuchel Electronics GmbH connector comp,c146d insert,contacts not included,for 25+gnd stamped socket cont C146-10B025-000-2

Description
Heavy Duty Connectors, Receptacle, Silver Plating Crimp termination 1.6 mm contact diameter These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used
Description
Heavy Duty Connectors, Receptacle, Silver Plating Crimp termination 1.6 mm contact diameter These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used

Suppliers

Company
Product
Description
Supplier Links
connector comp,c146d insert,contacts not included,for 25+gnd stamped socket cont - 70013343 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,c146d insert,contacts not included,for 25+gnd stamped socket cont
70013343
connector comp,c146d insert,contacts not included,for 25+gnd stamped socket cont 70013343
Heavy Duty Connectors, Receptacle, Silver Plating Crimp termination 1.6 mm contact diameter These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used

Heavy Duty Connectors, Receptacle, Silver Plating

  • Crimp termination
  • 1.6 mm contact diameter
    These connectors are designed and produced in conformity with the low voltage directive (73⁄23⁄EWG) respectively and are especially in accordance with the standards DIN EN 61984 (VDE0627); IEC 60664-1 (VDE 0110-1) and IEC 60529. The connectors may be used
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013343
Product Name connector comp,c146d insert,contacts not included,for 25+gnd stamped socket cont
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers