RECTANGULAR INSERT, RECEPTACLE, 15+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Current Rating:10A; No. of Rows:3 RowRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 03H9247 |
| Product Name | Rectangular Insert, Receptacle, 15+ Ground, Crimp; Product Range Amphenol Sine/tuchel |
| Shape / Application | Rectangular |