Amphenol Sine Systems Rectangular Insert, Receptacle, 10+Gnd, Crimp; Product Range Amphenol Sine/tuchel C146 10B010 500 10

Description
RECTANGULAR INSERT, RECEPTACLE, 10+GND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Current Rating:15A; No. of Rows:4 Row RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 10+GND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Current Rating:15A; No. of Rows:4 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 10+Gnd, Crimp; Product Range Amphenol Sine/tuchel - 03H9245 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 10+Gnd, Crimp; Product Range Amphenol Sine/tuchel
03H9245
Rectangular Insert, Receptacle, 10+Gnd, Crimp; Product Range Amphenol Sine/tuchel 03H9245
RECTANGULAR INSERT, RECEPTACLE, 10+GND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Current Rating:15A; No. of Rows:4 Row RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 10+GND, CRIMP; Product Range:heavymate® EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:E6; Gender:Receptacle; Current Rating:15A; No. of Rows:4 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 03H9245
Product Name Rectangular Insert, Receptacle, 10+Gnd, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76008 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details