Caplugs Flexible Vinyl External Thread Plugs ETV-6

Description
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. These plugs are also available in temperature resistant Flex500® material (HETV series), ideal for finishing applications and those exposed to heats up to 500°F. Threaded Plug Side tab for easy removal Material: Vinyl Standard Color: Black
Request a Quote
Description
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. These plugs are also available in temperature resistant Flex500® material (HETV series), ideal for finishing applications and those exposed to heats up to 500°F. Threaded Plug Side tab for easy removal Material: Vinyl Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Vinyl External Thread Plugs - ETV-6 - Caplugs
Buffalo, NY, USA
Flexible Vinyl External Thread Plugs
ETV-6
Flexible Vinyl External Thread Plugs ETV-6
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. These plugs are also available in temperature resistant Flex500® material (HETV series), ideal for finishing applications and those exposed to heats up to 500°F. Threaded Plug Side tab for easy removal Material: Vinyl Standard Color: Black

Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. These plugs are also available in temperature resistant Flex500® material (HETV series), ideal for finishing applications and those exposed to heats up to 500°F.

  • Threaded Plug
  • Side tab for easy removal

Material: Vinyl
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number ETV-6
Product Name Flexible Vinyl External Thread Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Threaded (UN and UNS) Plugs - DPN-10 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 5/8
View Details
Hollow Flanged Pull Plugs - HFPP-M6 - Caplugs
Specs
Material Rubber - Silicone
View Details