RECTANGULAR INSERT, PLUG, 64+ GROUND, CRIMP; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:65 Contacts; Rectangular Shell Size:E24; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 03H9236 |
| Product Name | Rectangular Insert, Plug, 64+ Ground, Crimp; Product Range Amphenol Sine/tuchel |
| Shape / Application | Rectangular |