Amphenol Sine Systems Heavy Duty Connector Insert, 64+Pe, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 Rohs Compliant Amphenol Sine/tuchel C146 10A064 000 2

Description
Heavy Duty Connector Insert, 64+PE, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, 64+PE, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, 64+Pe, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 Rohs Compliant Amphenol Sine/tuchel - 44W4149 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, 64+Pe, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 Rohs Compliant Amphenol Sine/tuchel
44W4149
Heavy Duty Connector Insert, 64+Pe, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 Rohs Compliant Amphenol Sine/tuchel 44W4149
Heavy Duty Connector Insert, 64+PE, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 RoHS Compliant: Yes

Heavy Duty Connector Insert, 64+PE, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Plug, 64Way; Product Range Amphenol Sine/tuchel - 34B7853 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 64Way; Product Range Amphenol Sine/tuchel
34B7853
Rectangular Insert, Plug, 64Way; Product Range Amphenol Sine/tuchel 34B7853
RECTANGULAR INSERT, PLUG, 64WAY; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:65 Contacts; Rectangular Shell Size:E24; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 64WAY; Product Range:heavymate® D Series; Heavy Duty Connector Type:Insert; No. of Contacts:65 Contacts; Rectangular Shell Size:E24; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 44W4149 34B7853
Product Name Heavy Duty Connector Insert, 64+Pe, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 Rohs Compliant Amphenol Sine/tuchel Rectangular Insert, Plug, 64Way; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

BSP / Metric Screwed Converters, Male 32BSP Female 25mm - MIV-NR - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
View Details
Cable Gland Plugs - 8178845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
EPDM Rubber Pull Plugs - MEPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details