Amphenol Sine Systems Rectangular Insert, Plug, 24Way, Screw; Product Range Amphenol Sine/tuchel C146-10A024-102-1

Description
RECTANGULAR INSERT, PLUG, 24WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E24; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 24WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E24; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 24Way, Screw; Product Range Amphenol Sine/tuchel - 16F6775 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 24Way, Screw; Product Range Amphenol Sine/tuchel
16F6775
Rectangular Insert, Plug, 24Way, Screw; Product Range Amphenol Sine/tuchel 16F6775
RECTANGULAR INSERT, PLUG, 24WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E24; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 24WAY, SCREW; Product Range:heavymate® E Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E24; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 16F6775
Product Name Rectangular Insert, Plug, 24Way, Screw; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M50
View Details