Amphenol Sine Systems Rectangular Insert, Plug, 24+ Ground, Crimp; Product Range Amphenol Sine/tuchel C146 10A024 000 9

Description
RECTANGULAR INSERT, PLUG, 24+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E6; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 24+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E6; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 24+ Ground, Crimp; Product Range Amphenol Sine/tuchel - 34B7835 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 24+ Ground, Crimp; Product Range Amphenol Sine/tuchel
34B7835
Rectangular Insert, Plug, 24+ Ground, Crimp; Product Range Amphenol Sine/tuchel 34B7835
RECTANGULAR INSERT, PLUG, 24+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E6; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 24+ GROUND, CRIMP; Product Range:heavymate® DD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:E6; Gender:Plug; Current Rating:10A; Insert Type:Combination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 34B7835
Product Name Rectangular Insert, Plug, 24+ Ground, Crimp; Product Range Amphenol Sine/tuchel
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75810 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details