Amphenol Industrial Power Connectors C10-730511-Z2S

Description
AMPHE-BTS
Request a Quote Datasheet
Description
AMPHE-BTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
C10-730511-Z2S
Power Connectors C10-730511-Z2S
AMPHE-BTS

AMPHE-BTS

Buy Now
Circular Connector Assemblies - 965-C10-730511-Z2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-C10-730511-Z2S-ND
Circular Connector Assemblies 965-C10-730511-Z2S-ND
AMPHE-OBTS

AMPHE-OBTS

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 11-2, Screw; Product Range Amphenol Industrial - 16AK5537 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 11-2, Screw; Product Range Amphenol Industrial
16AK5537
Mil Spec Cir Conn, Plug, 11-2, Screw; Product Range Amphenol Industrial 16AK5537
MIL SPEC CIR CONN, PLUG, 11-2, SCREW; Product Range:Amphe OBTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet; Insert Arrangement:11-2

MIL SPEC CIR CONN, PLUG, 11-2, SCREW; Product Range:Amphe OBTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet; Insert Arrangement:11-2

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C10-730511-Z2S 965-C10-730511-Z2S-ND 16AK5537
Product Name Power Connectors Circular Connector Assemblies Mil Spec Cir Conn, Plug, 11-2, Screw; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products