Amphenol Industrial Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial C10-730179-002

Description
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial - 84X8101 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial
84X8101
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial 84X8101
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X8101
Product Name Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products