Amphenol Industrial Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial C10-665213-001

Description
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial - 97M6564 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial
97M6564
Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial 97M6564
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:RADSERT Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97M6564
Product Name Plug & Socket Connector, Socket, 1 Position; Product Range Amphenol Industrial
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details