Amphenol Industrial Plug & Socket Connector, Socket, 1Pos; Product Range Amphenol Industrial C10-639801-000

Description
PLUG & SOCKET CONNECTOR, SOCKET, 1POS; Product Range:PGY Series; Gender:Receptacle; Voltage Rating:-; Current Rating:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, SOCKET, 1POS; Product Range:PGY Series; Gender:Receptacle; Voltage Rating:-; Current Rating:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Socket, 1Pos; Product Range Amphenol Industrial - 97M6560 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Socket, 1Pos; Product Range Amphenol Industrial
97M6560
Plug & Socket Connector, Socket, 1Pos; Product Range Amphenol Industrial 97M6560
PLUG & SOCKET CONNECTOR, SOCKET, 1POS; Product Range:PGY Series; Gender:Receptacle; Voltage Rating:-; Current Rating:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket; No. of Rows:1 RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, SOCKET, 1POS; Product Range:PGY Series; Gender:Receptacle; Voltage Rating:-; Current Rating:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:PCB Socket; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97M6560
Product Name Plug & Socket Connector, Socket, 1Pos; Product Range Amphenol Industrial
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers