Amphenol Corporation M16 8 Pos Pin 15mm Strain Relief C091 31H008 101 4

Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Pin 15mm Strain Relief - C091 31H008 101 4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Pin 15mm Strain Relief
C091 31H008 101 4
M16 8 Pos Pin 15mm Strain Relief C091 31H008 101 4
M16 8 Pos Pin 15mm Strain Relief

M16 8 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31H008 101 4
Product Name M16 8 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 206512-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details