Amphenol Corporation M16 6 Pos Pin 15mm Strain Relief C091 31H006 101 4

Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Pin 15mm Strain Relief - C091 31H006 101 4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 6 Pos Pin 15mm Strain Relief
C091 31H006 101 4
M16 6 Pos Pin 15mm Strain Relief C091 31H006 101 4
M16 6 Pos Pin 15mm Strain Relief

M16 6 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31H006 101 4
Product Name M16 6 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745919-1 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Strain Relief Liquid Tight Flex - 85820220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details