Amphenol Sine Systems DIN Connectors C091 31G008 100 2

Description
Amphenol Industrial C091 31G008 100 2
Request a Quote
Description
Amphenol Industrial C091 31G008 100 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6904040 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6904040
DIN Connectors 6904040
Amphenol Industrial C091 31G008 100 2

Amphenol Industrial C091 31G008 100 2

Supplier's Site
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel - 32T1080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
32T1080
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel 32T1080
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6904040 32T1080
Product Name DIN Connectors Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details