Amphenol Corporation M16 5S Pos Skt 15mm Strain Relief C091 31F105 101 2

Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5S Pos Skt 15mm Strain Relief - C091 31F105 101 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5S Pos Skt 15mm Strain Relief
C091 31F105 101 2
M16 5S Pos Skt 15mm Strain Relief C091 31F105 101 2
M16 5S Pos Skt 15mm Strain Relief

M16 5S Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31F105 101 2
Product Name M16 5S Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 554725-5 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details