Amphenol Corporation M16 12 Pos Skt 10mm Strain Relief C091 31F012 100 2

Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Skt 10mm Strain Relief - C091 31F012 100 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Skt 10mm Strain Relief
C091 31F012 100 2
M16 12 Pos Skt 10mm Strain Relief C091 31F012 100 2
M16 12 Pos Skt 10mm Strain Relief

M16 12 Pos Skt 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31F012 100 2
Product Name M16 12 Pos Skt 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 212800-1 - TE Connectivity
Specs
Material PVC Vinyl
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details