Amphenol Corporation M16 7 B Pos Skt 15mm Strain Relief C091 31D107 100 2

Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 B Pos Skt 15mm Strain Relief - C091 31D107 100 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 B Pos Skt 15mm Strain Relief
C091 31D107 100 2
M16 7 B Pos Skt 15mm Strain Relief C091 31D107 100 2
M16 7 B Pos Skt 15mm Strain Relief

M16 7 B Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31D107 100 2
Product Name M16 7 B Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 26-39 mm; Polyamide 6; Neoprene; Light Gray; PG 48; 70 mm; 70 mm - 70075279 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Length 2.76 inch (70 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details