Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... C091 31D014 201 2U

Description
Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts included. NOTE: in order toRoHS Compliant: Yes
Description
Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts included. NOTE: in order toRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... - 03H8945 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ...
03H8945
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... 03H8945
Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts included. NOTE: in order toRoHS Compliant: Yes

Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts included. NOTE: in order toRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H8945
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ...
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers